Samsung Semiconductor Division LED White Lighting SCA7PT78HAL9PTAJEP

Description
LED Lighting LH309A White, Cool 6500K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH309A White, Cool 6500K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1588-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1588-ND
LED White Lighting 1510-1588-ND
LED Lighting LH309A White, Cool 6500K 26V 150mA 120° 2020 (5050 Metric)

LED Lighting LH309A White, Cool 6500K 26V 150mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240150-SCA7PT78HAL9PTAJEP
Optoelectronics - LED Lighting - White 1240150-SCA7PT78HAL9PTAJEP
Win Source Part Number: 1240150-SCA7PT78HAL9 PTAJEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 6500K Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1588 Base Product Number: SCA7PT78 Product Status: Not For New Designs

Win Source Part Number: 1240150-SCA7PT78HAL9PTAJEP
Category: Optoelectronics>LED Lighting - White
Series: LH309A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 26V
Current - Test: 150mA
CCT (K): 6500K
Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm)
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.2°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: 12-CSP
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1588
Base Product Number: SCA7PT78
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1588-ND 1240150-SCA7PT78HAL9PTAJEP
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details