RES ARRAY 4 RES ZERO OHM 1206 Product overview: RP164PJ000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RP164PJ000CS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379688-RP164PJ000CS
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: RP
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: Jumper
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance (Ohms): 0.0
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-RP164PJ000CS | 1379688-RP164PJ000CS | 1276-6114-2-ND |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array |