Samsung Electro-Mechanics RES ARRAY 2 RES 10K OHM 0404 RP102PJ103CS

Description
RES ARRAY 2 RES 10K OHM 0404
Description
RES ARRAY 2 RES 10K OHM 0404

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2 RES 10K OHM 0404 - 703-RP102PJ103CS - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES 10K OHM 0404
703-RP102PJ103CS
RES ARRAY 2 RES 10K OHM 0404 703-RP102PJ103CS
RES ARRAY 2 RES 10K OHM 0404

RES ARRAY 2 RES 10K OHM 0404

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 703-RP102PJ103CS
Product Name RES ARRAY 2 RES 10K OHM 0404
Configuration Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details