RCS3216J913CS -- CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Chip Resistor - Surface Mount
RCS3216J913CS
Description
RES 91K OHM 5% 1/4W 1206
Description
RES 91K OHM 5% 1/4W 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
RCS3216J913CS |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Chip Resistor Package Size
2512
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details