RES 64.9K OHM 1% 1/10W 0603
RES 64.9K OHM 1% 1/10W 0603
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | RCS1608F6492CS | RCS1608F6492CS |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 64900 ohms | 64900 ohms |
| Tolerance | 1 +/- % | 1 +/- % |