Samsung Electro-Mechanics SMD 180 OHM 1W Resistor RC6432J181CS

Description
RES SMD 180 OHM 5% 1W 2512 Product overview: RC6432J181CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J181CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 180 OHM 5% 1W 2512 Product overview: RC6432J181CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J181CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 OHM 1W Resistor - 52-RC6432J181CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 1W Resistor
52-RC6432J181CS
SMD 180 OHM 1W Resistor 52-RC6432J181CS
RES SMD 180 OHM 5% 1W 2512 Product overview: RC6432J181CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J181CS can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 5% 1W 2512 Product overview: RC6432J181CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J181CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC6432J181CS
891466-RC6432J181CS
Chip Resistor - Surface Mount - RC6432J181CS 891466-RC6432J181CS
Manufacturer: Samsung Win Source Part Number: 891466-RC6432J181CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-6011-1, 1276-6011-2, 1276-6011-6

Manufacturer: Samsung
Win Source Part Number: 891466-RC6432J181CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Package: Reel - TR
Package: 2512 (6432 Metric)
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-6011-1, 1276-6011-2, 1276-6011-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RC6432J181CS 891466-RC6432J181CS
Product Name SMD 180 OHM 1W Resistor Chip Resistor - Surface Mount - RC6432J181CS
Mounting / Packaging 2512 (6432 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers