Samsung Electro-Mechanics Resistors - Chip Resistor - Surface Mount RC3216J3R0CS

Description
Win Source Part Number: 958662-RC3216J3R0CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW12063R00JNEA; RC1206JR-073RL; ERJ-8GEYJ3R0V; RK73B2BTTD3R0J; ESR18EZPJ3R0; ERJ-T08J3R0V; ERJ-U08J3R0V; CRCW12063R00JNTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5854-6,1276-585 4-1,1276-5854-2
Request a Quote Datasheet
Description
Win Source Part Number: 958662-RC3216J3R0CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW12063R00JNEA; RC1206JR-073RL; ERJ-8GEYJ3R0V; RK73B2BTTD3R0J; ESR18EZPJ3R0; ERJ-T08J3R0V; ERJ-U08J3R0V; CRCW12063R00JNTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5854-6,1276-585 4-1,1276-5854-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958662-RC3216J3R0CS
Resistors - Chip Resistor - Surface Mount 958662-RC3216J3R0CS
Win Source Part Number: 958662-RC3216J3R0CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW12063R00JNEA; RC1206JR-073RL; ERJ-8GEYJ3R0V; RK73B2BTTD3R0J; ESR18EZPJ3R0; ERJ-T08J3R0V; ERJ-U08J3R0V; CRCW12063R00JNTA; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5854-6,1276-585 4-1,1276-5854-2

Win Source Part Number: 958662-RC3216J3R0CS
Category: Resistors>Chip Resistor - Surface Mount
Series: RC
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW12063R00JNEA; RC1206JR-073RL; ERJ-8GEYJ3R0V; RK73B2BTTD3R0J; ESR18EZPJ3R0; ERJ-T08J3R0V; ERJ-U08J3R0V; CRCW12063R00JNTA;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics
Other Names: 1276-5854-6,1276-5854-1,1276-5854-2

Buy Now Datasheet
SMD 3 OHM 4W Resistor - 52-RC3216J3R0CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 OHM 4W Resistor
52-RC3216J3R0CS
SMD 3 OHM 4W Resistor 52-RC3216J3R0CS
RES SMD 3 OHM 5% 1/4W 1206 Product overview: RC3216J3R0CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3216J3R0CS can be used for catalog matching and distributor lookup.

RES SMD 3 OHM 5% 1/4W 1206 Product overview: RC3216J3R0CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3216J3R0CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 958662-RC3216J3R0CS 52-RC3216J3R0CS
Product Name Resistors - Chip Resistor - Surface Mount SMD 3 OHM 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers