Samsung Electro-Mechanics RES SMD 1.3 OHM 1% 1/4W 1206 RC3216F1R3CS

Description
RES SMD 1.3 OHM 1% 1/4W 1206
Description
RES SMD 1.3 OHM 1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.3 OHM 1% 1/4W 1206 - 703-RC3216F1R3CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.3 OHM 1% 1/4W 1206
703-RC3216F1R3CS
RES SMD 1.3 OHM 1% 1/4W 1206 703-RC3216F1R3CS
RES SMD 1.3 OHM 1% 1/4W 1206

RES SMD 1.3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 703-RC3216F1R3CS
Product Name RES SMD 1.3 OHM 1% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 1.3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers