Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J362CS

Description
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2012J362CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2012J362CS-ND
Chip Resistor - Surface Mount RC2012J362CS-ND
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RC2012J362CS-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers