Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J303CS

Description
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5563-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5563-2-ND
Chip Resistor - Surface Mount 1276-5563-2-ND
30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

30 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 30K OHM 5% 1/8W 0805 - 703-RC2012J303CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 30K OHM 5% 1/8W 0805
703-RC2012J303CS
RES SMD 30K OHM 5% 1/8W 0805 703-RC2012J303CS
RES SMD 30K OHM 5% 1/8W 0805

RES SMD 30K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC2012J303CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J303CS
Chip Resistor - Surface Mount RC2012J303CS
RES SMD 30K OHM 5% 1/8W 0805

RES SMD 30K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-5563-2-ND 703-RC2012J303CS RC2012J303CS
Product Name Chip Resistor - Surface Mount RES SMD 30K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details