Samsung Electro-Mechanics Resistors - Chip Resistor - Surface Mount RC2012J220CS

Description
Win Source Part Number: 1113829-RC2012J220CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5493-1,1276-549 3-2,1276-5493-6
Request a Quote Datasheet
Description
Win Source Part Number: 1113829-RC2012J220CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5493-1,1276-549 3-2,1276-5493-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1113829-RC2012J220CS
Resistors - Chip Resistor - Surface Mount 1113829-RC2012J220CS
Win Source Part Number: 1113829-RC2012J220CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5493-1,1276-549 3-2,1276-5493-6

Win Source Part Number: 1113829-RC2012J220CS
Category: Resistors>Chip Resistor - Surface Mount
Series: RC
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics
Other Names: 1276-5493-1,1276-5493-2,1276-5493-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-5493-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5493-2-ND
Chip Resistor - Surface Mount 1276-5493-2-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 22 OHM 8W Resistor - 52-RC2012J220CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 8W Resistor
52-RC2012J220CS
SMD 22 OHM 8W Resistor 52-RC2012J220CS
RES SMD 22 OHM 5% 1/8W 0805 Product overview: RC2012J220CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J220CS can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 5% 1/8W 0805 Product overview: RC2012J220CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J220CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J220CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J220CS
Resistors - Chip Resistor - Surface Mount RC2012J220CS
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC2012J220CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J220CS
Chip Resistor - Surface Mount RC2012J220CS
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC2012J220CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J220CS
Chip Resistor - Surface Mount RC2012J220CS
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1113829-RC2012J220CS 1276-5493-2-ND 52-RC2012J220CS RC2012J220CS RC2012J220CS RC2012J220CS
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 22 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details