Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F683CS

Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5386-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5386-1-ND
Chip Resistor - Surface Mount 1276-5386-1-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-5386-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5386-2-ND
Chip Resistor - Surface Mount 1276-5386-2-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-RC2012F683CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RC2012F683CS
SMD 8W Resistor 52-RC2012F683CS
RES SMD 68K OHM 1% 1/8W 0805 Product overview: RC2012F683CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F683CS can be used for catalog matching and distributor lookup.

RES SMD 68K OHM 1% 1/8W 0805 Product overview: RC2012F683CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F683CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959407-RC2012F683CS
Resistors - Chip Resistor - Surface Mount 959407-RC2012F683CS
Win Source Part Number: 959407-RC2012F683CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-0768KL; CRG0805F68K; RK73H2ATTD6802F; AC0805FR-0768KL; MC01W0805168K; RC0805FR-1068KL; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5386-6,1276-538 6-2,1276-5386-1

Win Source Part Number: 959407-RC2012F683CS
Category: Resistors>Chip Resistor - Surface Mount
Series: RC
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-0768KL; CRG0805F68K; RK73H2ATTD6802F; AC0805FR-0768KL; MC01W0805168K; RC0805FR-1068KL;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics
Other Names: 1276-5386-6,1276-5386-2,1276-5386-1

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012F683CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012F683CS
Resistors - Chip Resistor - Surface Mount RC2012F683CS
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Supplier's Site
Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012F683CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012F683CS
Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012F683CS
Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC2012F683CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012F683CS
Chip Resistor - Surface Mount RC2012F683CS
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1276-5386-1-ND 52-RC2012F683CS 959407-RC2012F683CS RC2012F683CS 703-RC2012F683CS RC2012F683CS
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0805 68K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data