Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F2212CS

Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5357-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5357-2-ND
Chip Resistor - Surface Mount 1276-5357-2-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012F2212CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012F2212CS
Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012F2212CS
Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-5357-2-ND 703-RC2012F2212CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 22.1K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details