Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F1131CS

Description
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5274-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5274-2-ND
Chip Resistor - Surface Mount 1276-5274-2-ND
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 1.13K OHM 1% 1/8W 0805 - 703-RC2012F1131CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.13K OHM 1% 1/8W 0805
703-RC2012F1131CS
RES SMD 1.13K OHM 1% 1/8W 0805 703-RC2012F1131CS
RES SMD 1.13K OHM 1% 1/8W 0805

RES SMD 1.13K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-5274-2-ND 703-RC2012F1131CS
Product Name Chip Resistor - Surface Mount RES SMD 1.13K OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details