Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J824CS

Description
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5132-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5132-2-ND
Chip Resistor - Surface Mount 1276-5132-2-ND
820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

820 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 820K OHM 5% 1/10W 0603 - 703-RC1608J824CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 820K OHM 5% 1/10W 0603
703-RC1608J824CS
RES SMD 820K OHM 5% 1/10W 0603 703-RC1608J824CS
RES SMD 820K OHM 5% 1/10W 0603

RES SMD 820K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC1608J824CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J824CS
Chip Resistor - Surface Mount RC1608J824CS
RES SMD 820K OHM 5% 1/10W 0603

RES SMD 820K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1276-5132-2-ND 703-RC1608J824CS RC1608J824CS
Product Name Chip Resistor - Surface Mount RES SMD 820K OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers