Samsung Electro-Mechanics Chip Resistor - Surface Mount - RC1608J473CS RC1608J473CS

Description
Manufacturer: Samsung Win Source Part Number: 931835-RC1608J473CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5102-2, 1276-5102-6, 1276-5102-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 931835-RC1608J473CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5102-2, 1276-5102-6, 1276-5102-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1608J473CS
931835-RC1608J473CS
Chip Resistor - Surface Mount - RC1608J473CS 931835-RC1608J473CS
Manufacturer: Samsung Win Source Part Number: 931835-RC1608J473CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5102-2, 1276-5102-6, 1276-5102-1

Manufacturer: Samsung
Win Source Part Number: 931835-RC1608J473CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-5102-2, 1276-5102-6, 1276-5102-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-5102-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5102-2-ND
Chip Resistor - Surface Mount 1276-5102-2-ND
47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-RC1608J473CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC1608J473CS
SMD 10W Resistor 52-RC1608J473CS
RES SMD 47K OHM 5% 1/10W 0603 Product overview: RC1608J473CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J473CS can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 5% 1/10W 0603 Product overview: RC1608J473CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J473CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608J473CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608J473CS
Resistors - Chip Resistor - Surface Mount RC1608J473CS
RES SMD 47K OHM 5% 1/10W 0603

RES SMD 47K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC1608J473CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J473CS
Chip Resistor - Surface Mount RC1608J473CS
RES SMD 47K OHM 5% 1/10W 0603

RES SMD 47K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 931835-RC1608J473CS 1276-5102-2-ND 52-RC1608J473CS RC1608J473CS RC1608J473CS
Product Name Chip Resistor - Surface Mount - RC1608J473CS Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details