Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J470CS

Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5030-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5030-2-ND
Chip Resistor - Surface Mount 1276-5030-2-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1608J470CS
891430-RC1608J470CS
Chip Resistor - Surface Mount - RC1608J470CS 891430-RC1608J470CS
Manufacturer: Samsung Win Source Part Number: 891430-RC1608J470CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5030-6, 1276-5030-2, 1276-5030-1

Manufacturer: Samsung
Win Source Part Number: 891430-RC1608J470CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-5030-6, 1276-5030-2, 1276-5030-1

Buy Now Datasheet
SMD 47 OHM 10W Resistor - 52-RC1608J470CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 10W Resistor
52-RC1608J470CS
SMD 47 OHM 10W Resistor 52-RC1608J470CS
RES SMD 47 OHM 5% 1/10W 0603 Product overview: RC1608J470CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J470CS can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 1/10W 0603 Product overview: RC1608J470CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J470CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608J470CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608J470CS
Resistors - Chip Resistor - Surface Mount RC1608J470CS
RES SMD 47 OHM 5% 1/10W 0603

RES SMD 47 OHM 5% 1/10W 0603

Supplier's Site
Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 703-RC1608J470CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
703-RC1608J470CS
Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 703-RC1608J470CS
Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC1608J470CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J470CS
Chip Resistor - Surface Mount RC1608J470CS
RES SMD 47 OHM 5% 1/10W 0603

RES SMD 47 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1276-5030-2-ND 891430-RC1608J470CS 52-RC1608J470CS RC1608J470CS 703-RC1608J470CS RC1608J470CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC1608J470CS SMD 47 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res Thick Film 0603 47 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers