Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F303CS

Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4786-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4786-2-ND
Chip Resistor - Surface Mount 1276-4786-2-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 703-RC1608F303CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
703-RC1608F303CS
Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 703-RC1608F303CS
Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4786-2-ND 703-RC1608F303CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 30K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details