1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Res Thick Film 0603 1.96K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1276-4671-2-ND | 703-RC1608F1961CS |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 1.96K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |