Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005J103CS

Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4400-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4400-2-ND
Chip Resistor - Surface Mount 1276-4400-2-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005J103CS
1242004-RC1005J103CS
Chip Resistor - Surface Mount - RC1005J103CS 1242004-RC1005J103CS
Manufacturer: Samsung Win Source Part Number: 1242004-RC1005J103CS Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Samsung
Win Source Part Number: 1242004-RC1005J103CS
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
SMD 16W Resistor - 52-RC1005J103CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC1005J103CS
SMD 16W Resistor 52-RC1005J103CS
RES SMD 10K OHM 5% 1/16W 0402 Product overview: RC1005J103CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J103CS can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 1/16W 0402 Product overview: RC1005J103CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J103CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1005J103CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005J103CS
Chip Resistor - Surface Mount RC1005J103CS
RES SMD 10K OHM 5% 1/16W 0402

RES SMD 10K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J103CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J103CS
Resistors - Chip Resistor - Surface Mount RC1005J103CS
RES SMD 10K OHM 5% 1/16W 0402

RES SMD 10K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1276-4400-2-ND 1242004-RC1005J103CS 52-RC1005J103CS RC1005J103CS RC1005J103CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC1005J103CS SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers