Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F510CS

Description
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3922-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3922-2-ND
Chip Resistor - Surface Mount 1276-3922-2-ND
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R - 703-RC1005F510CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R
703-RC1005F510CS
Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R 703-RC1005F510CS
Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1005F510CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005F510CS
Resistors - Chip Resistor - Surface Mount RC1005F510CS
RES SMD 51 OHM 1% 1/16W 0402

RES SMD 51 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-3922-2-ND 703-RC1005F510CS RC1005F510CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 51 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 (1005 Metric)
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers