Category: OEM Souring
Win Source Part Number: 1468320-RC1005F114CS
Manufacturer: Samsung
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1468320-RC1005F114CS | 1276-4205-2-ND |
| Product Name | OEM Souring | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 1 +/- % |