Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F103CS

Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3431-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3431-1-ND
Chip Resistor - Surface Mount 1276-3431-1-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-3431-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3431-2-ND
Chip Resistor - Surface Mount 1276-3431-2-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-3431-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3431-6-ND
Chip Resistor - Surface Mount 1276-3431-6-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-RC1005F103CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC1005F103CS
SMD 16W Resistor 52-RC1005F103CS
RES SMD 10K OHM 1% 1/16W 0402 Product overview: RC1005F103CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F103CS can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/16W 0402 Product overview: RC1005F103CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F103CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005F103CS
803062-RC1005F103CS
Chip Resistor - Surface Mount - RC1005F103CS 803062-RC1005F103CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 803062-RC1005F103CS Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 803062-RC1005F103CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - RC1005F103CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005F103CS
Chip Resistor - Surface Mount RC1005F103CS
RES SMD 10K OHM 1% 1/16W 0402

RES SMD 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1276-3431-1-ND 52-RC1005F103CS 803062-RC1005F103CS RC1005F103CS
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount - RC1005F103CS Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details