Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603J151CS

Description
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3780-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3780-2-ND
Chip Resistor - Surface Mount 1276-3780-2-ND
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R - 703-RC0603J151CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R
703-RC0603J151CS
Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R 703-RC0603J151CS
Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R

Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0603J151CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603J151CS
Resistors - Chip Resistor - Surface Mount RC0603J151CS
RES SMD 150 OHM 5% 1/20W 0201

RES SMD 150 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-3780-2-ND 703-RC0603J151CS RC0603J151CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0201 150 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0603; 0201 (0603 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details