Samsung Electronics Co., Ltd. Electronic Surplus - IRF9140 IRF9140

Description
Manufacturer: Samsung Win Source Part Number: 1187425-IRF9140 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 1187425-IRF9140 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF9140 - 1187425-IRF9140 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF9140
1187425-IRF9140
Electronic Surplus - IRF9140 1187425-IRF9140
Manufacturer: Samsung Win Source Part Number: 1187425-IRF9140 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Samsung
Win Source Part Number: 1187425-IRF9140
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187425-IRF9140
Product Name Electronic Surplus - IRF9140
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMH17N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4000 ohms
IDSS 17000 milliamps
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC160N15NS5SC - BSC160N15NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0160 ohms
View Details