Samsung Electronics Co., Ltd. Ceramic Capacitors - CL32A107MQJNNNE CL32A107MQJNNNE

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052297-CL32A107MQJN NNE Mounting: SMD (SMT) Capacitance: 100 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052297-CL32A107MQJN NNE Mounting: SMD (SMT) Capacitance: 100 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A107MQJNNNE - 1052297-CL32A107MQJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A107MQJNNNE
1052297-CL32A107MQJNNNE
Ceramic Capacitors - CL32A107MQJNNNE 1052297-CL32A107MQJNNNE
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052297-CL32A107MQJN NNE Mounting: SMD (SMT) Capacitance: 100 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052297-CL32A107MQJNNNE
Mounting: SMD (SMT)
Capacitance: 100 µF
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now
Product overview: CL32A107MQJNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A107MQJNNNE can be used for catalog matching and distributor lookup.

Product overview: CL32A107MQJNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A107MQJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052297-CL32A107MQJNNNE 60-CL32A107MQJNNNE
Product Name Ceramic Capacitors - CL32A107MQJNNNE Capacitor
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details