Samsung Electro-Mechanics Ceramic Capacitors CL31C270JBCNNNC

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2826-2-ND
Ceramic Capacitors 1276-2826-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2826-1-ND
Ceramic Capacitors 1276-2826-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R - 703-CL31C270JBCNNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R
703-CL31C270JBCNNNC
Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R 703-CL31C270JBCNNNC
Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R

Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R

Supplier's Site
Capacitors - Ceramic Capacitors - CL31C270JBCNNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31C270JBCNNNC
Capacitors - Ceramic Capacitors CL31C270JBCNNNC
CAP CER 27PF 50V C0G/NP0 1206

CAP CER 27PF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2826-2-ND 703-CL31C270JBCNNNC CL31C270JBCNNNC
Product Name Ceramic Capacitors Cap Ceramic 27pF 50V C0G 5% SMD 1206 125C Paper T/R Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M450H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers