Samsung Electro-Mechanics 1000PF 630V Capacitor CL31B102KHFSW6E

Description
CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSW6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSW6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 630V Capacitor
60-CL31B102KHFSW6E
1000PF 630V Capacitor 60-CL31B102KHFSW6E
CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSW6E can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSW6E from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSW6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B102KHFSW6E - 866739-CL31B102KHFSW6E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B102KHFSW6E
866739-CL31B102KHFSW6E
Ceramic Capacitors - CL31B102KHFSW6E 866739-CL31B102KHFSW6E
Manufacturer: Samsung Win Source Part Number: 866739-CL31B102KHFSW 6E Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6996-6, 1276-6996-1, 1276-6996-2

Manufacturer: Samsung
Win Source Part Number: 866739-CL31B102KHFSW6E
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6996-6, 1276-6996-1, 1276-6996-2

Buy Now Datasheet
Ceramic Capacitors - CL31B102KHFSW6E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B102KHFSW6E
Ceramic Capacitors CL31B102KHFSW6E
CAP CER 1000PF 630V X7R 1206

CAP CER 1000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL31B102KHFSW6E 866739-CL31B102KHFSW6E CL31B102KHFSW6E
Product Name 1000PF 630V Capacitor Ceramic Capacitors - CL31B102KHFSW6E Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers