Samsung Electro-Mechanics Ceramic Capacitors CL21X226MQQNNNE

Description
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3031-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3031-2-ND
Ceramic Capacitors 1276-3031-2-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3031-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3031-6-ND
Ceramic Capacitors 1276-3031-6-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3031-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3031-1-ND
Ceramic Capacitors 1276-3031-1-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21X226MQQNNNE - 1029347-CL21X226MQQNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21X226MQQNNNE
1029347-CL21X226MQQNNNE
Ceramic Capacitors - CL21X226MQQNNNE 1029347-CL21X226MQQNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029347-CL21X226MQQN NNE Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X6S Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029347-CL21X226MQQNNNE
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X6S
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-CL21X226MQQNNNE
22UF 6.3V Capacitor 60-CL21X226MQQNNNE
CAP CER 22UF 6.3V X6S 0805 Product overview: CL21X226MQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MQQNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0805 Product overview: CL21X226MQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MQQNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21X226MQQNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21X226MQQNNNE
6.3V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9479
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9479
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9480
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9480
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21X226MQQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X226MQQNNNE
Ceramic Capacitors CL21X226MQQNNNE
CAP CER 22UF 6.3V X6S 0805

CAP CER 22UF 6.3V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3031-2-ND 1276-3031-6-ND 1029347-CL21X226MQQNNNE 60-CL21X226MQQNNNE CL21X226MQQNNNE 82AC9479 CL21X226MQQNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21X226MQQNNNE 22UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers