CAP CER 0.047UF 50V Y5V 0805
Cap Ceramic 0.047uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R
| ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CL21F473ZBANNNC | 703-CL21F473ZBANNNC |
| Product Name | Ceramic Capacitors | Cap Ceramic 0.047uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) |