Samsung Electro-Mechanics Ceramic Capacitors - CL21F104ZBCNNNC CL21F104ZBCNNNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029345-CL21F104ZBCN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029345-CL21F104ZBCN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21F104ZBCNNNC - 1029345-CL21F104ZBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21F104ZBCNNNC
1029345-CL21F104ZBCNNNC
Ceramic Capacitors - CL21F104ZBCNNNC 1029345-CL21F104ZBCNNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029345-CL21F104ZBCN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029345-CL21F104ZBCNNNC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-CL21F104ZBCNNNC
0.1UF 50V Capacitor 60-CL21F104ZBCNNNC
CAP CER 0.1UF 50V Y5V 0805 Product overview: CL21F104ZBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F104ZBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V Y5V 0805 Product overview: CL21F104ZBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F104ZBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1007-2-ND
Ceramic Capacitors 1276-1007-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9475
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9475
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9476
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9476
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R - 703-CL21F104ZBCNNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R
703-CL21F104ZBCNNNC
Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R 703-CL21F104ZBCNNNC
Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R

Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R

Supplier's Site
Ceramic Capacitors - CL21F104ZBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F104ZBCNNNC
Ceramic Capacitors CL21F104ZBCNNNC
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1029345-CL21F104ZBCNNNC 60-CL21F104ZBCNNNC 1276-1007-2-ND 82AC9475 703-CL21F104ZBCNNNC CL21F104ZBCNNNC
Product Name Ceramic Capacitors - CL21F104ZBCNNNC 0.1UF 50V Capacitor Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap Ceramic 0.1uF 50V Y5V -20% to 80% SMD 0805 85C Paper T/R Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %) 20 (+/- %) 80 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers