470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328937-CL21C471JBAN
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
CAP CER 470PF 50V NP0 0805 Product overview: CL21C471JBANNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C471JBANNND can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CL21C471JBANNND-ND | 1328937-CL21C471JBANNND | 60-CL21C471JBANNND |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 470PF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |