Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Thickness (Max): 0.022" (0.56mm)
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |