Samsung Electro-Mechanics Ceramic Capacitors CL21B105KBFNNNF

Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21B105KBFNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B105KBFNNNFTR-ND
Ceramic Capacitors 1276-CL21B105KBFNNNFTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B105KBFNNNFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B105KBFNNNFCT-ND
Ceramic Capacitors 1276-CL21B105KBFNNNFCT-ND
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B105KBFNNNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B105KBFNNNFDKR-ND
Ceramic Capacitors 1276-CL21B105KBFNNNFDKR-ND
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21B105KBFNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B105KBFNNNF
Capacitors - Ceramic Capacitors CL21B105KBFNNNF
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - CL21B105KBFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B105KBFNNNF
Ceramic Capacitors CL21B105KBFNNNF
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL21B105KBFNNNFTR-ND 1276-CL21B105KBFNNNFDKR-ND CL21B105KBFNNNF CL21B105KBFNNNF
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers