Samsung Electro-Mechanics Ceramic Capacitors - CL21B103KEFNNNE CL21B103KEFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866669-CL21B103KEFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2921-1, 1276-2921-6, 1276-2921-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866669-CL21B103KEFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2921-1, 1276-2921-6, 1276-2921-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B103KEFNNNE - 866669-CL21B103KEFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B103KEFNNNE
866669-CL21B103KEFNNNE
Ceramic Capacitors - CL21B103KEFNNNE 866669-CL21B103KEFNNNE
Manufacturer: Samsung Win Source Part Number: 866669-CL21B103KEFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2921-1, 1276-2921-6, 1276-2921-2

Manufacturer: Samsung
Win Source Part Number: 866669-CL21B103KEFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2921-1, 1276-2921-6, 1276-2921-2

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-CL21B103KEFNNNE
10000PF 250V Capacitor 60-CL21B103KEFNNNE
CAP CER 10000PF 250V X7R 0805 Product overview: CL21B103KEFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KEFNNNE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: CL21B103KEFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KEFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL21B103KEFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B103KEFNNNE
Ceramic Capacitors CL21B103KEFNNNE
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 866669-CL21B103KEFNNNE 60-CL21B103KEFNNNE CL21B103KEFNNNE
Product Name Ceramic Capacitors - CL21B103KEFNNNE 10000PF 250V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details