CAP CER 4.7UF 25V X5R 0805 Product overview: CL21A475KAQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A475KAQNNNE can be used for catalog matching and distributor lookup.
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 4.7UF 25V X5R 0805
CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21A475KAQNNNE | 1276-1244-6-ND | 1276-1244-1-ND | CL21A475KAQNNNE | 82AC9404 |
| Product Name | 4.7UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |