Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
CAP CER 0.1UF 50V X7R 0603 Product overview: CL10B104MB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104MB8NNNC can be used for catalog matching and distributor lookup.
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 50V X7R 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10B104MB8NNNC | 1276-1941-6-ND | 1276-1941-2-ND | CL10B104MB8NNNC | |
| Product Name | Connectors,Interconnects | 0.1UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Packing Method | Bulk; Bulk | Tape & Reel (TR) | Digi-Reel® | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |