Samsung Electronics Co., Ltd. Ceramic Capacitors - CL10B103JB8NFNC CL10B103JB8NFNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052169-CL10B103JB8N FNC Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052169-CL10B103JB8N FNC Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B103JB8NFNC - 1052169-CL10B103JB8NFNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B103JB8NFNC
1052169-CL10B103JB8NFNC
Ceramic Capacitors - CL10B103JB8NFNC 1052169-CL10B103JB8NFNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052169-CL10B103JB8N FNC Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052169-CL10B103JB8NFNC
Capacitance: 10 nF
Tolerance: 5 %
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-CL10B103JB8NFNC
SMD 0.01uF 50V Capacitor 60-CL10B103JB8NFNC
Cap Ceramic 0.01uF 50V X7R 5% Pad SMD 0603 125°C T/R Product overview: CL10B103JB8NFNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B103JB8NFNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 5% Pad SMD 0603 125°C T/R Product overview: CL10B103JB8NFNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B103JB8NFNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052169-CL10B103JB8NFNC 60-CL10B103JB8NFNC
Product Name Ceramic Capacitors - CL10B103JB8NFNC SMD 0.01uF 50V Capacitor
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers