Samsung Electro-Mechanics Ceramic Capacitors CL10B101KB8NNNC

Description
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1909-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1909-2-ND
Ceramic Capacitors 1276-1909-2-ND
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B101KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B101KB8NNNC
Ceramic Capacitors CL10B101KB8NNNC
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9304
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9304
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9303
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9303
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1909-2-ND CL10B101KB8NNNC 82AC9304
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details