Samsung Electronics Co., Ltd. Connectors,Interconnects CL10A475MP5LNNC

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details