Category: OEM Souring
Win Source Part Number: 1468261-CL10A106MQ8N
Manufacturer: Samsung
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 10UF 6.3V X5R 0603
CAP CER 10UF 6.3V X5R 0603
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1468261-CL10A106MQ8NNWC | 1276-CL10A106MQ8NNWCTR-ND | CL10A106MQ8NNWC | CL10A106MQ8NNWC |
| Product Name | OEM Souring | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |