10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Manufacturer: Samsung
Win Source Part Number: 1161717-CL10A106MP8N
Manufacturer Homepage: www.samsung.com/Prod
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial, Power Management
CAP CER 10UF 10V X5R 0603 Product overview: CL10A106MP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MP8NNNC can be used for catalog matching and distributor lookup.
10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
CAP CER 10UF 10V X5R 0603
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1871-2-ND | 1276-1871-6-ND | 1161717-CL10A106MP8NNNC | 60-CL10A106MP8NNNC | CL10A106MP8NNNC | 82AC9287 | CL10A106MP8NNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL10A106MP8NNNC | 10UF 10V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |