Samsung Electro-Mechanics Ceramic Capacitors CL10A105KO8NNND

Description
CAP CER 1UF 16V X5R 0603
Request a Quote Datasheet
Description
CAP CER 1UF 16V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A105KO8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNNDCT-ND
Ceramic Capacitors 1276-CL10A105KO8NNNDCT-ND
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A105KO8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNNDDKR-ND
Ceramic Capacitors 1276-CL10A105KO8NNNDDKR-ND
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A105KO8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNNDTR-ND
Ceramic Capacitors 1276-CL10A105KO8NNNDTR-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A105KO8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A105KO8NNND
Ceramic Capacitors CL10A105KO8NNND
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10A105KO8NNNDCT-ND 1276-CL10A105KO8NNNDDKR-ND CL10A105KO8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF680J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details