56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 56PF 50V C0G/NP0 0402
CAP CER 56PF 50V C0G/NP0 0402
50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6607-6-ND | 1276-6607-2-ND | CL05C560JB51PNC | 703-CL05C560JB51PNC | CL05C560JB51PNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | CAP CER 56PF 50V C0G/NP0 0402 | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |