Samsung Electro-Mechanics Ceramic Capacitors CL05B104KP5NNWC

Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1510-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1510-1-ND
Ceramic Capacitors 1276-1510-1-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1510-2-ND
Ceramic Capacitors 1276-1510-2-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1510-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1510-6-ND
Ceramic Capacitors 1276-1510-6-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B104KP5NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104KP5NNWC
Ceramic Capacitors CL05B104KP5NNWC
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site Datasheet
CAP CER 0.1UF 10V X7R 0402 - 703-CL05B104KP5NNWC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 10V X7R 0402
703-CL05B104KP5NNWC
CAP CER 0.1UF 10V X7R 0402 703-CL05B104KP5NNWC
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1510-1-ND 1276-1510-6-ND CL05B104KP5NNWC 703-CL05B104KP5NNWC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 10V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details