Samsung Electronics Co., Ltd. Ceramic Capacitors - CL05B103KONC CL05B103KONC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107134-CL05B103KONC Voltage Rating: 16 V Capacitance: 10 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): CL05B103K0NC; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107134-CL05B103KONC Voltage Rating: 16 V Capacitance: 10 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): CL05B103K0NC; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05B103KONC - 1107134-CL05B103KONC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B103KONC
1107134-CL05B103KONC
Ceramic Capacitors - CL05B103KONC 1107134-CL05B103KONC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107134-CL05B103KONC Voltage Rating: 16 V Capacitance: 10 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): CL05B103K0NC; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107134-CL05B103KONC
Voltage Rating: 16 V
Capacitance: 10 nF
Tolerance: 10 %
Height: 550 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): CL05B103K0NC;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 0.01uF 16V Capacitor
60-CL05B103KONC
SMD 0.01uF 16V Capacitor 60-CL05B103KONC
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0402 125°C Low ESR T/R Product overview: CL05B103KONC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KONC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0402 125°C Low ESR T/R Product overview: CL05B103KONC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KONC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1107134-CL05B103KONC 60-CL05B103KONC
Product Name Ceramic Capacitors - CL05B103KONC SMD 0.01uF 16V Capacitor
Capacitance Range 0.0100 microF 10000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details