Samsung Electro-Mechanics Ceramic Capacitors CL05A224KP5NNND

Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A224KP5NNND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL05A224KP5NNND-ND
Ceramic Capacitors CL05A224KP5NNND-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A224KP5NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A224KP5NNND
Ceramic Capacitors CL05A224KP5NNND
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05A224KP5NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05A224KP5NNND
Capacitors - Ceramic Capacitors CL05A224KP5NNND
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CL05A224KP5NNND-ND CL05A224KP5NNND CL05A224KP5NNND
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details