Samsung Electro-Mechanics Ceramic Capacitors CL03X104KQ3NNNC

Description
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03X104KQ3NNNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03X104KQ3NNNCTR-ND
Ceramic Capacitors 1276-CL03X104KQ3NNNCTR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL03X104KQ3NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL03X104KQ3NNNC
Capacitors - Ceramic Capacitors CL03X104KQ3NNNC
CAP CER 0.1UF 6.3V X6S 0201

CAP CER 0.1UF 6.3V X6S 0201

Supplier's Site
Ceramic Capacitors - CL03X104KQ3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03X104KQ3NNNC
Ceramic Capacitors CL03X104KQ3NNNC
CAP CER 0.1UF 6.3V X6S 0201

CAP CER 0.1UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL03X104KQ3NNNCTR-ND CL03X104KQ3NNNC CL03X104KQ3NNNC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers