Samsung Electro-Mechanics Ceramic Capacitors CL03C020CA3GNNC

Description
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1364-2-ND
Ceramic Capacitors 1276-1364-2-ND
2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2PF 25V Capacitor
60-CL03C020CA3GNNC
2PF 25V Capacitor 60-CL03C020CA3GNNC
CAP CER 2PF 25V C0G/NP0 0201 Product overview: CL03C020CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C020CA3GNNC can be used for catalog matching and distributor lookup.

CAP CER 2PF 25V C0G/NP0 0201 Product overview: CL03C020CA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C020CA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03C020CA3GNNC - 866508-CL03C020CA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C020CA3GNNC
866508-CL03C020CA3GNNC
Ceramic Capacitors - CL03C020CA3GNNC 866508-CL03C020CA3GNNC
Manufacturer: Samsung Win Source Part Number: 866508-CL03C020CA3GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1364-6, 1276-1364-2, 1276-1364-1

Manufacturer: Samsung
Win Source Part Number: 866508-CL03C020CA3GNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 2 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1364-6, 1276-1364-2, 1276-1364-1

Buy Now Datasheet
Ceramic Capacitors - CL03C020CA3GNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C020CA3GNNC
Ceramic Capacitors CL03C020CA3GNNC
CAP CER 2PF 25V C0G/NP0 0201

CAP CER 2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1364-2-ND 60-CL03C020CA3GNNC 866508-CL03C020CA3GNNC CL03C020CA3GNNC
Product Name Ceramic Capacitors 2PF 25V Capacitor Ceramic Capacitors - CL03C020CA3GNNC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details