Samsung Electro-Mechanics 1000PF 16V Capacitor CL03B102KO3NNNC

Description
CAP CER 1000PF 16V X7R 0201 Product overview: CL03B102KO3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KO3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 16V X7R 0201 Product overview: CL03B102KO3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KO3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 16V Capacitor
60-CL03B102KO3NNNC
1000PF 16V Capacitor 60-CL03B102KO3NNNC
CAP CER 1000PF 16V X7R 0201 Product overview: CL03B102KO3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KO3NNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 16V X7R 0201 Product overview: CL03B102KO3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B102KO3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: AMIS Category: CryptoMemory Packaging: Tape & Reel (TR) Part Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Automotive

Manufacturer: AMIS
Category: CryptoMemory
Packaging: Tape & Reel (TR)
Part Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Applications: Automotive

Buy Now Datasheet
Ceramic Capacitors - 1276-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1342-1-ND
Ceramic Capacitors 1276-1342-1-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1342-2-ND
Ceramic Capacitors 1276-1342-2-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1342-6-ND
Ceramic Capacitors 1276-1342-6-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9167
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9167
CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9168
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9168
CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL03B102KO3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03B102KO3NNNC
Ceramic Capacitors CL03B102KO3NNNC
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03B102KO3NNNC 1276-1342-1-ND 1276-1342-6-ND 82AC9167 CL03B102KO3NNNC
Product Name 1000PF 16V Capacitor CryptoMemory Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 0.2200 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details